Furnace Belt Company Limited Datasheets for Conveyor Belts
Conveyor belts are used in a wide variety of material transport applications such as manufacturing, food processing, and heavy industry. Belt construction and belt materials are often application-specific.
Conveyor Belts: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Our balanced weave belt consists of a series of alternating single left-hand and right-hand spirals joined together by a cross-rod connector. With its virtually unlimited choice of mesh selection, it... | |
| Our compound balanced weave belt consists of a series of alternating left-hand and right-hand spirals fastened by a straight cross-rod connector. The close nesting of the spirals makes this belt... | |
| Our double balanced weave belt consists of a series of alternating double left-hand and right-hand spirals joined together by a straight or crimped cross-rod connector. In this weave the spirals... | |
| Our gratex weave belt consists of a series of alternating single left-hand and right-hand spirals joined together by straight cross-rod connectors. While similar to the balanced weave, the gratex weave... | |
| Our rod reinforced weave belt consists of single directional spirals inter-woven into the preceding spirals. The spirals are "reinforced" by the insertion of a straight or "U" cross-rod connector inserted... | |
| The conventional weave consists of single directional spirals inter-woven into the preceding spirals. This weave is the most economical of all weaves and it can be made with either very... | |
| The double rod reinforced weave belt is an assembly of double spirals, usually right-hand, inter-woven into a preceding pair. The spirals are reinforced by a straight cross-rod connector passing through... | |
| This type of wire belting is actually an assembly of spirals which are made of round wire that has been flattened to provide a flatter belt surface. This wire can... | |
| You'll find our standard duty flat wire belting suitable for most general conveying applications. They are available in several mesh specifications, with 1" x 1" and 1/2" x 1" being... |
| << Prev |