DIAL COMPARATOR GAGES
Available in a Choice of Ranges/Resolutions Featuring:
Large, easy-to-read dial
Constant measuring force
Self-contained, shockproof movement
Box Design housing
Jeweled bearings, precision ground gears and pinions
8mm stem diameter includes 9.5mm/.375in bushing for mounting to US standards Model No. 12625, Dial Comparator Gage. Millimess Series:
Measuring Range: ±50µm
Resolution/Min. Graduation: 1µm
Overtravel: 2.8mm
Measuring Force: 1N
Accuracy: ±1µm High Accuracy 0.5µm and .00002" Models Also Available. Phone or Fax for Details.
DIAL COMPARATOR GAGES
Available in a Choice of Ranges/Resolutions Featuring:
- Large, easy-to-read dial
- Constant measuring force
- Self-contained, shockproof movement
- Box Design housing
- Jeweled bearings, precision ground gears and pinions
- 8mm stem diameter includes 9.5mm/.375in bushing for mounting to US standards Model No. 12625, Dial Comparator Gage.
Millimess Series:
- Measuring Range: ±50µm
- Resolution/Min. Graduation: 1µm
- Overtravel: 2.8mm
- Measuring Force: 1N
- Accuracy: ±1µm High Accuracy 0.5µm and .00002" Models Also Available. Phone or Fax for Details.