Comus International
Tilt Switches / Motion Sensors, Motion Sensors & Switches
AU2400-1
Description
RoHS COMPLIANT
Switching Voltage: 24VDC Max.
Switching Current: 25mA Max.
Contact Resistance: 5 Ohms Nom.
Operating Temperature: -37° +100°C
Size: Over All Length: 0.551in (14.00mm)Ref.
Diameter: 0.366in (9.30mm)
Movement/Vibration Sensor
Request a Quote
Email Supplier
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Motion Sensors & Switches
AU2400-1
RoHS COMPLIANT
Switching Voltage: 24VDC Max.
Switching Current: 25mA Max.
Contact Resistance: 5 Ohms Nom.
Operating Temperature: -37° +100°C
Size: Over All Length: 0.551in (14.00mm)Ref.
Diameter: 0.366in (9.30mm)
Movement/Vibration Sensor
- RoHS COMPLIANT
- Switching Voltage: 24VDC Max.
- Switching Current: 25mA Max.
- Contact Resistance: 5 Ohms Nom.
- Operating Temperature: -37° +100°C
- Size: Over All Length: 0.551in (14.00mm)Ref.
- Diameter: 0.366in (9.30mm)
- Movement/Vibration Sensor
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Tilt Sensors |
Product Number
|
AU2400-1 |
Product Name
|
Tilt Switches / Motion Sensors, Motion Sensors & Switches |
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Trigger
Tilt Sensor; Tilt Switch
Tilt Range
15 degrees
Switching Current
1 amps
View Details
Trigger
Tilt Sensor; Tilt Switch
Tilt Range
60 degrees
Switching Current
1.00E-3 amps
View Details
Trigger
Tilt Sensor; Tilt Switch
Switching Current
0.2500 amps
Switching Voltage
60 volts
View Details
Trigger
Tilt Sensor; Tilt Switch
Switching Current
0.2500 amps
Switching Voltage
24 volts
View Details