Honeywell International, Inc. Electric Actuator MS4110A1002

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Actuator - MS4110A1002 - Honeywell International, Inc.
Morristown, NJ, USA
Electric Actuator
MS4110A1002
Electric Actuator MS4110A1002
ROTARY TYPE 60 HZ FREQUENCY RATING UL 873, CUL C22.2, CE APPROVAL VALVE, DAMPER APPLICATION 100 TO 250 VAC VOLTAGE RATING NEMA 2 ENCLOSURE 3 MILLIAMPERE CURRENT RATING ALUMINUM BODY MATERIAL 45 VA POWER RATING -40 TO 140 DEG F OPERATING TEMPERATURE 3/8 TO 1.06 INCH SHAFT DIAMETER 0 TO 10 VDC OUTPUT SIGNAL 95 DEG ANGLE OF ROTATION S10 MODEL
  • ROTARY TYPE
  • 60 HZ FREQUENCY RATING
  • UL 873, CUL C22.2, CE APPROVAL
  • VALVE, DAMPER APPLICATION
  • 100 TO 250 VAC VOLTAGE RATING
  • NEMA 2 ENCLOSURE
  • 3 MILLIAMPERE CURRENT RATING
  • ALUMINUM BODY MATERIAL
  • 45 VA POWER RATING
  • -40 TO 140 DEG F OPERATING TEMPERATURE
  • 3/8 TO 1.06 INCH SHAFT DIAMETER
  • 0 TO 10 VDC OUTPUT SIGNAL
  • 95 DEG ANGLE OF ROTATION
  • S10 MODEL
Supplier's Site Datasheet
Electric Actuator - MS4110A1002 - Honeywell International, Inc.
Morristown, NJ, USA
Electric Actuator
MS4110A1002
Electric Actuator MS4110A1002
ROTARY TYPE 60 HZ FREQUENCY RATING UL 873, CUL C22.2, CE APPROVAL VALVE, DAMPER APPLICATION 100 TO 250 VAC VOLTAGE RATING NEMA 2 ENCLOSURE 3 MILLIAMPERE CURRENT RATING ALUMINUM BODY MATERIAL 45 VA POWER RATING -40 TO 140 DEG F OPERATING TEMPERATURE 3/8 TO 1.06 INCH SHAFT DIAMETER 0 TO 10 VDC OUTPUT SIGNAL 95 DEG ANGLE OF ROTATION S10 MODEL
  • ROTARY TYPE
  • 60 HZ FREQUENCY RATING
  • UL 873, CUL C22.2, CE APPROVAL
  • VALVE, DAMPER APPLICATION
  • 100 TO 250 VAC VOLTAGE RATING
  • NEMA 2 ENCLOSURE
  • 3 MILLIAMPERE CURRENT RATING
  • ALUMINUM BODY MATERIAL
  • 45 VA POWER RATING
  • -40 TO 140 DEG F OPERATING TEMPERATURE
  • 3/8 TO 1.06 INCH SHAFT DIAMETER
  • 0 TO 10 VDC OUTPUT SIGNAL
  • 95 DEG ANGLE OF ROTATION
  • S10 MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Electric Valve Actuators
Product Number MS4110A1002
Product Name Electric Actuator
Valve Motion Rotary
Control Signal Input Voltage
Voltage Control Signal Input 0.0 to 10 volts
Full Range of Rotary Motion 90°
Unlock Full Specs
to access all available technical data

Similar Products

Electric Actuator - DE Series - DynaQuip Controls
Specs
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Actuation Time 2.5 seconds
View Details
Electric Intelligent Integral Non-Intrusive Part-Turn Actuator - IQT3 Pro - Part-turn - Rotork plc
Specs
Valve Motion Rotary
Operation OnOff
Actuator Torque 442 to 26549 In-lbs (510 to 30612 kg-cm)
View Details
Spring Return Valve Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Actuation Time 6 seconds
AC Voltage 24 to 230 volts
Frequency 50 Hz; 60 Hz
View Details
Series 19 Smart SAV Failsafe Electric Actuators -  - Asahi/America, Inc.
Specs
Valve Motion Rotary
Operation OnOff
Failsafe CloseNoPower; OpenNoPower (optional feature)
View Details