IQT3 Pro part-turn 3-phase, 1-phase and DC electric actuators are designed for isolation or regulation duties (S2 & S3/Class A & B) of up to 1,200 starts per hour. Direct torque output range from 50 Nm to 3,000 Nm (37 lbf.ft to 2,214 lbf.ft). Electrical Supply: 1-phase, 3-phase, DC. Actuator Type: Part-turn, Isolating / regulating duty, On-off & inching. Duty Cycle: 1,200 starts/hour, S2/S3 - 25% duty, Class A+B. Torque Range: 50 - 3,000 Nm.
Rotork plc | |
---|---|
Product Category | Electric Valve Actuators |
Product Number | IQT3 Pro - Part-turn |
Product Name | Electric Intelligent Integral Non-Intrusive Part-Turn Actuator |
Valve Motion | Rotary |
Operation | OnOff |
Actuator Torque | 442 to 26549 In-lbs (510 to 30612 kg-cm) |
Full Range of Rotary Motion | 90° |
AC Voltage | 100 to 690 volts |