Conant Controls, Inc. Datasheets for Valve Actuators

Valve actuators mount on valves and, in response to a signal, move a valve to a desired position using an outside power source.
Valve Actuators: Learn more

Product Name Notes
Double Acting Pneumatic Operator A compact air-to-air valve actuator made of corrosion resistant materials. The double piston, double rack and pinion design proves to be durable and consistent in its...
Electric Operator Weatherproof Construction (also available in explosion proof housing). Lightweight and compact, these operators are specifically designed for automating and remote control operation of Conant 2 • 3 •
Single Acting Pneumatic Operator A spring return fail-safe valve operator. The design incorporates a spring which provides virtually linear torque characteristics throughout its travel. Unit is available in 90° rotation.