Single Acting Pneumatic Operator
A spring return fail-safe valve operator. The design incorporates a spring which provides virtually linear torque characteristics throughout its travel. Unit is available in 90° rotation. Provision for manual override is standard on all units. The double piston, double rack and pinion design operates on 80 to 120 PSI.
Specifications:
Dimensions (inches):
3 3/8 x 5 7/8 x 3 3/8
Supply Pressure Connection:
1/4" NPT
| Conant Controls, Inc. | |
|---|---|
| Product Category | Pneumatic Valve Actuators |
| Product Name | Single Acting Pneumatic Valve Actuator |
| Valve Motion | Rotary |
| Operation | OnOff |
| Control Signal Input | Pressure |
| Pressure Control Signal Input | 80 to 120 psi (56.3 to 84.45 m H2O) |
| Actuator Torque | 90 to 309 In-lbs (104 to 356 kg-cm) |