Double Acting Pneumatic Operator
A compact air-to-air valve actuator made of corrosion resistant materials. The double piston, double rack and pinion design proves to be durable and consistent in its range of torque output. This model operates on 60-120 PSI air supply.
Specifications:
Dimensions (inches):
3 3/8 x 5 7/8 x 3 3/8
Supply Pressure Connection:
1/4" NPT
| Conant Controls, Inc. | |
|---|---|
| Product Category | Pneumatic Valve Actuators |
| Product Name | Double Acting Pneumatic Valve Actuator |
| Valve Motion | Rotary |
| Operation | OnOff |
| Control Signal Input | Pressure |
| Pressure Control Signal Input | 60 to 120 psi (42.23 to 84.45 m H2O) |
| Actuator Torque | 90 to 309 In-lbs (104 to 356 kg-cm) |