RS-422/RS485 standards to create fast interference-safe point-to-point connections between participants in industrial applications. For programming and parameterization connections, e.g. between PC and S5 PLC controls or drive regulators with RS-422/RS-485 interfaces
Input Type = RS232
Output Type = RS422, RS485
Signal Conditioner Type = RS232 to RS422, RS232 to RS485
Supply Voltage = 24 V dc
Mounting Type = DIN Rail
Minimum Operating Temperature = 0°C
Maximum Operating Temperature = +55°C
Operating Temperature Range = 0 - +55 °C
INTERFACE CONVERTER, DIN RAIL, RS232-RS485; Signal Conditioner Input:-; Signal Conditioner Output:-; No. of Output Channels:1; Accuracy %:5%; Output Accuracy:-; Supply Voltage:24V; No. of Channels:2 Channel; Isolation Input:Isolated RoHS Compliant: Yes
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Signal Conditioners | Signal Conditioners |
Product Number | 3707675 | 89W0395 |
Product Name | Interface Converter, Din Rail, Rs232-Rs485; Signal Conditioner Input Phoenix Contact | |
Signal Conditioning | RS232 to RS422, RS232 to RS485 |