Concentric Output Shaft. High Reduction Ratios. High Efficiency. Reversible Movement. Ideal for high-torque applications
Output Speed = 121 rpm @ 24 V dc
Maximum Output Torque = 5.2 Nm
DC Motor Type = Brushless
Shaft Diameter = 19mm
Power Rating = 80 W @ 24 V dc
Gearhead Type = Planetary
Width = 81 (Dia.)mm
Depth = 252.9mm
Dimensions = 81 (Dia.) x 252.9 mm
Series = 801897 TNI20
RS Components, Ltd. | |
---|---|
Product Category | Gearmotors |
Product Number | 1220053 |
Motor Type | DC Motor |
Commutation | Brushless |
Output Power | 0.1072 HP |
Continuous Torque | 46.0 In-lbs (53.06 kg-cm) |