Assun Motor Pte. Ltd. Datasheets for Gearmotors
Gearmotors consist of an AC or DC motor with an integral gearbox or gear head typically used to adjust the motor's output speed and torque.
Gearmotors: Learn more
| Product Name | Notes |
|---|---|
| 12V Assun Gear motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running... | |
| 12V DC Motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even... | |
| 24V Gear motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even... | |
| 3V DC Motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even... | |
| 6V DC Motor(Coreless DC Coreless) applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth... | |
| BL2845 applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated... | |
| Brush DC Coreless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running... | |
| Brushed DC Coreless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running... | |
| Brushless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low... | |
| Coreless DC motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even... | |
| DC Brushless Coreless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at... | |
| DC Brushless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very... | |
| DC Brushless Slotless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at... | |
| DC coreless motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even... | |
| DC Gear motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very... | |
| DC Motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at... | |
| DC motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at... | |
| Gearmotors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated... | |
| Micro motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at... | |
| Mini motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at... | |
| Slotless motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low... |