6V DC Motor(Coreless DC Coreless) applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic emissions, compact industrial design makes less vibrations,low noise level and typically life time 1000h to 3000h.Assun DC Motor Typical Applications: Portable devices, Medical equipment,Precision Instruments,Robot,Se
| Assun Motor Pte. Ltd. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | AM-CL2532MA/B Series |
| Product Name | DC Motor 6V |
| Motor Type | DC Motor |
| Commutation | Brush |
| DC Construction | Permanent Magnet; Coreless / Slotless |
| Stepper Construction | Permanent Magnet |
| AC Motor Features | Reversible |