BL2845 applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to adjust directions, speed and torque,compact industrial design makes less vibrations,low noise level and typically life time up to 20000h.Ironless DC motor Typical Applications: Portable devices, Medical equipment,Precision Instruments,Robot,Se
| Assun Motor Pte. Ltd. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | AM-BL2854A Series |
| Product Name | DC motor/ Ironless |
| Motor Type | DC Motor |
| DC Construction | Permanent Magnet |
| Stepper Construction | Permanent Magnet |
| Phase | Three-phase |
| AC Motor Features | Reversible |