UL 542 APPROVAL; 125 V DESIGN VOLTAGE; 1/25 W DESIGN WATTAGE; 1/25 AMPERE DESIGN CURRENT; RED EMITTED LIGHT COLOR; DESPARD[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; SIZE 0.759 INCH W X 1.422 INCH D X 1.258 INCH H; COLOR WHITE
Hubbell Wiring Device-Kellems | |
---|---|
Product Category | Spectral Lamps |
Product Number | 1575 |
Product Name | Neon Lamp |
Spectral Lamp | Neon |