Legrand - Pass & Seymour Neon Lamp 1575

Description
UL 542 APPROVAL 125 V DESIGN VOLTAGE 1/25 W DESIGN WATTAGE 1/25 AMPERE DESIGN CURRENT RED EMITTED LIGHT COLOR DESPARD[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 SIZE 0.759 INCH W X 1.422 INCH D X 1.258 INCH H COLOR WHITE
Datasheet
Description
UL 542 APPROVAL 125 V DESIGN VOLTAGE 1/25 W DESIGN WATTAGE 1/25 AMPERE DESIGN CURRENT RED EMITTED LIGHT COLOR DESPARD[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 SIZE 0.759 INCH W X 1.422 INCH D X 1.258 INCH H COLOR WHITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Neon Lamp - 1575 - Legrand - Pass & Seymour
Syracuse, NY, USA
Neon Lamp
1575
Neon Lamp 1575
UL 542 APPROVAL 125 V DESIGN VOLTAGE 1/25 W DESIGN WATTAGE 1/25 AMPERE DESIGN CURRENT RED EMITTED LIGHT COLOR DESPARD[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 SIZE 0.759 INCH W X 1.422 INCH D X 1.258 INCH H COLOR WHITE
  • UL 542 APPROVAL
  • 125 V DESIGN VOLTAGE
  • 1/25 W DESIGN WATTAGE
  • 1/25 AMPERE DESIGN CURRENT
  • RED EMITTED LIGHT COLOR
  • DESPARD[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • SIZE 0.759 INCH W X 1.422 INCH D X 1.258 INCH H
  • COLOR WHITE
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Spectral Lamps
Product Number 1575
Product Name Neon Lamp
Spectral Lamp Neon
Unlock Full Specs
to access all available technical data

Similar Products

Neon Lamp - 1575 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Spectral Lamp Neon
Lamp Power 1 to 25 watts
View Details
Krypton/Xenon Bulb - 9250*040-XCL by Bulbrite Industries - Holtkoetter International, Inc.
Specs
Spectral Lamp Krypton/Xenon
Base Type E12
Mean Lumens 560 lm (44.6 cp)
View Details
Surgical microscope lighting for medical - RFMM-2607 - Rayfine Specialty Lighting Co., Ltd.
Rayfine Specialty Lighting Co., Ltd.
Specs
Spectral Lamp Surgical microscope lighting
Base Type Screw Terminals (optional feature); used for microscope
Lamp Power 30 watts
View Details
Neon Lamp - 1575 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Spectral Lamp Neon
Lamp Power 1 to 25 watts
View Details