Renold Jeffrey XTRA Series Roller Chain V Series (Super)

Description
XTRA Series chains incorporate the usual Renold performance enhancing features including solid bushings, ball drifted plate holes, shot peening, and optimum interference fits. The gearing dimensions of XTRA Series chain are identical to our standard ANSI single strand chains and will run on standard sprockets. The larger transverse pitch of double and triple strand chains with heavy duty side plates (H or HV Series) require special sprockets. The XTRA Series chains can be summarized as follows: V Series (Super) Through-hardened pins allow a higher breaking load and offer excellent resistance to shock loads. Dimensions are identical to our ANSI standard chain.
Datasheet
Description
XTRA Series chains incorporate the usual Renold performance enhancing features including solid bushings, ball drifted plate holes, shot peening, and optimum interference fits. The gearing dimensions of XTRA Series chain are identical to our standard ANSI single strand chains and will run on standard sprockets. The larger transverse pitch of double and triple strand chains with heavy duty side plates (H or HV Series) require special sprockets. The XTRA Series chains can be summarized as follows: V Series (Super) Through-hardened pins allow a higher breaking load and offer excellent resistance to shock loads. Dimensions are identical to our ANSI standard chain.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
XTRA Series Roller Chain - V Series (Super) - Renold Jeffrey
Morristown, TN, USA
XTRA Series Roller Chain
V Series (Super)
XTRA Series Roller Chain V Series (Super)
XTRA Series chains incorporate the usual Renold performance enhancing features including solid bushings, ball drifted plate holes, shot peening, and optimum interference fits. The gearing dimensions of XTRA Series chain are identical to our standard ANSI single strand chains and will run on standard sprockets. The larger transverse pitch of double and triple strand chains with heavy duty side plates (H or HV Series) require special sprockets. The XTRA Series chains can be summarized as follows: V Series (Super) Through-hardened pins allow a higher breaking load and offer excellent resistance to shock loads. Dimensions are identical to our ANSI standard chain.

XTRA Series chains incorporate the usual Renold performance enhancing features including solid bushings, ball drifted plate holes, shot peening, and optimum interference fits. The gearing dimensions of XTRA Series chain are identical to our standard ANSI single strand chains and will run on standard sprockets. The larger transverse pitch of double and triple strand chains with heavy duty side plates (H or HV Series) require special sprockets. The XTRA Series chains can be summarized as follows:

V Series (Super)

Through-hardened pins allow a higher breaking load and offer excellent resistance to shock loads. Dimensions are identical to our ANSI standard chain.

Supplier's Site Datasheet

Technical Specifications

  Renold Jeffrey
Product Category Roller Chain
Product Number V Series (Super)
Product Name XTRA Series Roller Chain
Rollers Rollers
Unlock Full Specs
to access all available technical data

Similar Products

3.75mm Pitch, Stainless Steel Roller Chain - A 6Y 7MM210 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1476 inch (3.75 mm)
Tensile Strength 175 lbs (79.32 kg)
View Details
Roller Chains - 1845723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
Stainless Steel Double Pitch Hollow Pin Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Stainless Steel
ISO BS/DIN Pitch ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 32 (50.80mm)
Chain Pitch 1 to 2 inch (25.4 to 50.8 mm)
View Details
Renold Synergy -  - Renold Canada
Renold Canada
Specs
Material Steel / Hardened Steel
ANSI Pitch 35 (3/8"); 40 (1/2"); 50 (5/8"); 60 (3/4"); 80 (1"); 100 (1 1/4"); 120 (1 1/2"); 140 (1 3/4"); 160 (2")
ISO BS/DIN Pitch ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm)
View Details