Pepperl+Fuchs SE Inductive positioning system PMI14V-F166-U-1M-Y215627

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive positioning system - PMI14V-F166-U-1M-Y215627 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive positioning system
PMI14V-F166-U-1M-Y215627
Inductive positioning system PMI14V-F166-U-1M-Y215627
Analog output 0 ... 10 V Measuring range 0 ... 14 mm Scaleable measurement range programmable via cable
  • Analog output 0 ... 10 V
  • Measuring range 0 ... 14 mm
  • Scaleable measurement range programmable via cable
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Linear Position Sensors
Product Number PMI14V-F166-U-1M-Y215627
Product Name Inductive positioning system
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 14 inch (0.0 to 356 mm)
Repeatability 0.0020 mils (0.0500 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Gear Tooth Sensor - TMR4011 - MultiDimension Technology Co., Ltd.
MultiDimension Technology Co., Ltd.
Specs
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 0.0157 inch (0.4000 mm)
View Details
H2183 Heading Sensor - H2183 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Capacitive Sensor - D-015 / D-050 / D-100 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Rectangular
Measurement Range 5.91E-4 to 0.0118 inch (0.0150 to 0.3000 mm)
View Details
Cable Actuated Position Sensors - 20018081-00 - TE Connectivity
Specs
Measurement Range 197 inch (4999 mm)
Accuracy 0.0400 %
Operating Temperature -0.4000 to 160 F (-18 to 71 C)
View Details