TE Connectivity Cable Actuated Position Sensors 20018081-00

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Actuated Position Sensors - 20018081-00 - TE Connectivity
Berwyn, PA, United States
Cable Actuated Position Sensors
20018081-00
Cable Actuated Position Sensors 20018081-00
Body Features Cable Actuated Position Sensor Housing Material : Aluminum, Stainless Steel Industry Standards Hazardous Area Approval : No IP Rating : IP67 Operation/Applicatio n Resolution (MM) : .5 - 12.5 ppmm Other Cable Actuated Position Sensor Accuracy (PCTFS) : .04 Encoder Drive : No Full Stroke Ranges : 5000 - 5000 MM  [196.8 - 196.8 INCH ] Measuring Cable : Bare Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Cable Actuated Position Sensor Product Type : PT9, Harsh-Environment Series Signal Characteristics Output Signal : Incremental Encoder Usage Conditions Operating Temperature Range : -18 - 71 DEGC  [0 - 160 DEGF ]

Body Features


  • Cable Actuated Position Sensor Housing Material : Aluminum, Stainless Steel

Industry Standards


  • Hazardous Area Approval : No
  • IP Rating : IP67

Operation/Application


  • Resolution (MM) : .5 - 12.5 ppmm

Other


  • Cable Actuated Position Sensor Accuracy (PCTFS) : .04
  • Encoder Drive : No
  • Full Stroke Ranges : 5000 - 5000 MM  [196.8 - 196.8 INCH ]
  • Measuring Cable : Bare Stainless Steel
  • Repeatability (PCTFS) : .02

Product Type Features


  • Cable Actuated Position Sensor Product Type : PT9, Harsh-Environment Series

Signal Characteristics


  • Output Signal : Incremental Encoder

Usage Conditions


  • Operating Temperature Range : -18 - 71 DEGC  [0 - 160 DEGF ]
Supplier's Site

Technical Specifications

  TE Connectivity
Product Category Linear Position Sensors
Product Number 20018081-00
Product Name Cable Actuated Position Sensors
Measurement Range 197 inch (4999 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Actuated Position Sensors - 20020753-00 - TE Connectivity
Specs
Measurement Range 75 inch (1905 mm)
Accuracy 0.0400 %
Operating Temperature -40 to 199 F (-40 to 93 C)
View Details
Cable Actuated Position Sensors - SP3-50 - TE Connectivity
Specs
Sensor Technology String Potentiomenter
Measurement Range 50 inch (1270 mm)
Accuracy 0.2500 %
View Details
3 suppliers
Cable Actuated Position Sensors - 20019527-00 - TE Connectivity
Specs
Measurement Range 40 inch (1016 mm)
Accuracy 0.3000 %
Operating Temperature -40 to 199 F (-40 to 93 C)
View Details
Cable Actuated Position Sensors - 20017014-00 - TE Connectivity
Specs
Measurement Range 550 inch (13970 mm)
Accuracy 0.1000 %
Operating Temperature -40 to 199 F (-40 to 93 C)
View Details