Allegro MicroSystems Inc. Hall Effect Sensor, -40 To 150Deg C; Hall Effect Type Allegro Microsystems ACS70310LKTATN-005B5-C

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, -40 To 150Deg C; Hall Effect Type Allegro Microsystems - 07AH2385 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, -40 To 150Deg C; Hall Effect Type Allegro Microsystems
07AH2385
Hall Effect Sensor, -40 To 150Deg C; Hall Effect Type Allegro Microsystems 07AH2385
HALL EFFECT SENSOR, -40 TO 150DEG C; Hall Effect Type:Linear; Output Current:10mA; Sensor Case Style:SIP; No. of Pins:4Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

HALL EFFECT SENSOR, -40 TO 150DEG C; Hall Effect Type:Linear; Output Current:10mA; Sensor Case Style:SIP; No. of Pins:4Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 07AH2385
Product Name Hall Effect Sensor, -40 To 150Deg C; Hall Effect Type Allegro Microsystems
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

DCC Series 4-20mA 2-wire Output Displacement Transducer, Unguided Version - DCTH200/1431 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.3937 inch (10 mm)
View Details
Hall - Seat Belt Buckle Sensing Series - Littelfuse, Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Linear Touchless Sensors - TF1 Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 3.94 to 39.37 inch (100 to 1000 mm)
Output Voltage; Current
View Details
Linear Encoders (Open Tape Systems) -  - IntelLiDrives, Inc.
Specs
Sensor Technology Linear Encoder
Body Shape Rectangular
Measurement Range 1181 inch (30000 mm)
View Details