- Incremental quadrature outputs
- Digital differential outputs
- Sin/cos 1Vpp analog outputs
- Open measuring system
- Small read head
- Contact-less design
- High measuring speed
- Superior accuracy
- Built-in signal interpolation
- read head with sensors and integrated signal processing ASIC
- stainless steel tape with grating scale
This linear encoder system features:
- ease of installation without special tools
- immunity to environmental influences
- immunity to electrical and electromagnetic interferences
IntelLiDrives, Inc. | |
---|---|
Product Category | Linear Position Sensors |
Product Name | Linear Encoders (Open Tape Systems) |
Sensor Technology | Linear Encoder |
Body Shape | Rectangular |
Measurement Range | 1181 inch (30000 mm) |
Resolution | 2.50E-4 to 0.0250 mm (9.84E-6 to 9.84E-4 inches) |