Honeywell Test & Measurement Datasheets for Force and Torque Instruments
Force and torque instruments are used to measure force, weight or torque. Some can measure force and torque by changing the sensor / transducer.
Force and Torque Instruments: Learn more
| Product Name | Notes |
|---|---|
| The 7561-PSD is a completely portable strain gage/bridge-based battery-powered indicator, packaged in a small, robust IP65/NEMA 4 enclosure. For simplified use, the operator only has access to six keys. Two... | |
| The SC series models are self-calibrating microprocessor-based transducer signal conditioners when used with sig mod equipped transducers. Indicators are available with several different types of input channels and output channels. |