This RBC Spherical Plain Bearing is engineered with an extended inner ring, making the need for utilizing additional locational spacers unnecessary. This bearing is sealed, non-separable, has a single-fractured outer ring, and an inner ring bore that is relieved to prevent excess bending stress.
RBC Bearings | |
---|---|
Product Category | Spherical Plain Bearings |
Product Name | B52-ELSS |
Features | Lubrication Port |
Design Units | Inch |
Bore Diameter | 3.25 inch (82.55 mm) |
Length Through Bore | 4.88 inch (124 mm) |
Housing Diameter | 5.12 inch (130 mm) |