The most widely used series. Used for heavy loads since the spherical contact area has a large width. The outer ring is split at two points, enabling the inner ring to be accommodated.
| THK America, Inc. | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | SB |
| Product Name | Spherical Bearing |
| Features | Lubrication Port; Corrosion Resistant |
| Design Units | Metric |
| Bore Diameter | 0.4724 to 5.91 inch (12 to 150 mm) |
| Length Through Bore | 0.4331 to 4.72 inch (11 to 120 mm) |
| Housing Diameter | 0.8661 to 8.66 inch (22 to 220 mm) |