Two-Piece | Stainless Steel
PRECISION SPHERICAL BEARINGS – INCH
Quality Bearings & Components | |
---|---|
Product Category | Spherical Plain Bearings |
Product Number | BPSLHS-140 |
Product Name | Precision Spherical Bearings - Inch |
Design Units | Inch |
Bore Diameter | 0.8750 inch (22.22 mm) |
Length Through Bore | 0.8750 inch (22.22 mm) |