Inner ring and outer ring are made from 52100 chrome steel, or equivalent
AST Bearings LLC | |
---|---|
Product Category | Spherical Plain Bearings |
Product Number | GE220XT-2RS |
Product Name | Rod Ends and Spherical Bearings |
Design Units | Metric |
Bore Diameter | 8.66 inch (220 mm) |
Length Through Bore | 5.31 inch (135 mm) |
Housing Diameter | 12.6 inch (320 mm) |