Cat 5e and RG-6 QS Siamese dual 4 twisted pair coaxial cable. Available on reels in quantities of 1,000'.
Features:
- Conductor: Eight 24 AWG bare copper twisted pair (cat 5e) and one 18 AWG solid bare copper coax
- Dielectric: foam FEP/ 0.170"
- Inner Shield: 0.002" aluminum/ poly tape
- Inner Braid: 34 AWG aluminum/ 60% coverage
- Outer Shield: 0.003" aluminum/ poly tape
- Outer Braid: 34 AWG aluminum/ 40% coverage
- Jacket: CommFlex, TP: 0.014", Coax: 0.016"
TelephoneStuff.com | |
---|---|
Product Category | Coaxial Cables and Triaxial Cables |
Product Number | 2210V |
Product Name | CommScope - Uniprise Cat 5e/ RG-6 QS Siamese Coaxial Cable |
Product Category | Cable |