TRU Corporation Datasheets for Coaxial Cables and Triaxial Cables

Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more

Product Name Notes
TRU Cables are engineered and manufactured to meet the most demanding applications with superior performance. High power/high voltage interfaces are a specialty. Attachment methods are optimized to each application and...
cintru® low loss and superior shielded cable assemblies Land mobile radio and wireless applications Cost-effective 50 ohm coaxial solution Operation to 6 GHz Closed micro-cell foam dielectric for superior bend...