TRU Corporation RF Coaxial Cable Cintru® 240

Description
cintru® low loss and superior shielded cable assemblies Land mobile radio and wireless applications Cost-effective 50 ohm coaxial solution Operation to 6 GHz Closed micro-cell foam dielectric for superior bend performance and protection against moisture migration into the dielectric Snap-in right angle design for ease of assembly and low VSWR
Datasheet
Description
cintru® low loss and superior shielded cable assemblies Land mobile radio and wireless applications Cost-effective 50 ohm coaxial solution Operation to 6 GHz Closed micro-cell foam dielectric for superior bend performance and protection against moisture migration into the dielectric Snap-in right angle design for ease of assembly and low VSWR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable - Cintru® 240 - TRU Corporation
Peabody, MA, USA
RF Coaxial Cable
Cintru® 240
RF Coaxial Cable Cintru® 240
cintru® low loss and superior shielded cable assemblies Land mobile radio and wireless applications Cost-effective 50 ohm coaxial solution Operation to 6 GHz Closed micro-cell foam dielectric for superior bend performance and protection against moisture migration into the dielectric Snap-in right angle design for ease of assembly and low VSWR
  • cintru® low loss and superior shielded cable assemblies
  • Land mobile radio and wireless applications
  • Cost-effective 50 ohm coaxial solution
  • Operation to 6 GHz
  • Closed micro-cell foam dielectric for superior bend performance and protection against moisture migration into the dielectric
  • Snap-in right angle design for ease of assembly and low VSWR
Datasheet

Technical Specifications

  TRU Corporation
Product Category Cable Assemblies
Product Number Cintru® 240
Product Name RF Coaxial Cable
Application RF; Telecommunications
Cable Type Coaxial
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12G8-E-20-N-S1G15 - Festo Corporation
Specs
Cable Length 65.62 ft (200 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q986-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers