TRU Corporation RF Coaxial Cable TRU-Test

Description
cintru® low loss and superior shielded cable assemblies Land mobile radio and wireless applications Cost-effective 50 ohm coaxial solution Operation to 6 GHz Closed micro-cell foam dielectric for superior bend performance and protection against moisture migration into the dielectric Snap-in right angle design for ease of assembly and low VSWR
Datasheet
Description
cintru® low loss and superior shielded cable assemblies Land mobile radio and wireless applications Cost-effective 50 ohm coaxial solution Operation to 6 GHz Closed micro-cell foam dielectric for superior bend performance and protection against moisture migration into the dielectric Snap-in right angle design for ease of assembly and low VSWR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable - TRU-Test - TRU Corporation
Peabody, MA, USA
RF Coaxial Cable
TRU-Test
RF Coaxial Cable TRU-Test
cintru® low loss and superior shielded cable assemblies Land mobile radio and wireless applications Cost-effective 50 ohm coaxial solution Operation to 6 GHz Closed micro-cell foam dielectric for superior bend performance and protection against moisture migration into the dielectric Snap-in right angle design for ease of assembly and low VSWR
  • cintru® low loss and superior shielded cable assemblies
  • Land mobile radio and wireless applications
  • Cost-effective 50 ohm coaxial solution
  • Operation to 6 GHz
  • Closed micro-cell foam dielectric for superior bend performance and protection against moisture migration into the dielectric
  • Snap-in right angle design for ease of assembly and low VSWR
Datasheet

Technical Specifications

  TRU Corporation
Product Category Cable Assemblies
Product Number TRU-Test
Product Name RF Coaxial Cable
Application Instrumentation and Control; RF
Cable Type Coaxial
Cable Shielding Foil
Connector Type SMA, 3.5mm, Type N
Unlock Full Specs
to access all available technical data

Similar Products

SFP+ Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details