IRISS, Inc. Datasheets for Sight Windows
Sight windows are an effective and economical way of viewing tank, pressure vessel and piping systems interiors. They are also referred to as sight glasses.
Sight Windows: Learn more
| Product Name | Notes |
|---|---|
| Poly-View System™ Technology An evolutionary step in infrared (IR) windows, the VPT Series utilizes our exclusive Poly-View System™ technology enabling visual inspections, traditional IR inspections utilizing cameras across the entire... | |
| A standard and systematic approach to data collection is essential to establishing a repeatable and reproducible condition based monitoring program. VP-12-US standardizes location and method for accessing consistent and quality... | |
| Calcium Fluoride (CaF2) has long been used in research applications. It performs best in controlled environments where humidity, chemical exposure, vibration and high frequency noise are minimized or eliminated. The... | |
| Surpassing even the original industrial-grade CAP Series, the CAP-CT Series has the largest visually clear infrared (IR) transmissive viewing area available. The exclusive pharmaceutical-grade reinforced Poly-View System™ polymer allows any... | |
| The award-winning, CAP-4-US comes equipped with a square 4” IR window and an ultrasound port both on one easy-to-install panel. The viewing area of the CAP-4-US offers a 30% increase... | |
| The CAP-ENV features a reinforced environmentally sealed door design while also providing the largest visually clear infrared *(IR) transmissive viewing area available on the market today. The exclusive pharmaceutical-grade reinforced... | |
| The CAP-ENV-PD features a reinforced environmentally sealed door design while also providing the largest visually clear infrared *(IR) transmissive viewing area available on the market today. The exclusive pharmaceutical-grade reinforced... | |
| The environmentally reinforced CAP ENV-PDS is a revolutionary inspection window. It combines the power of Thermal imaging, Visual, UV, Ultrasound and Partial Discharge inspections. Industrial applications require solutions that meet... | |
| The FlexIR CAP-B Series for non-segmented bus bar systems is a large format combination infrared, visual and ultraviolet inspection window specifically designed for the power generation and large power user... | |
| The FlexIR CAP-F Series for isophase bus systems is a large format combination infrared, visual and ultraviolet inspection window specifically designed for the power generation and large power user market. | |
| The industrial-grade reinforced CAP-CT-PDS is a revolutionary inspection window. It combines the power of Thermal imaging, Visual, UV, Ultrasound and Partial Discharge inspections. Industrial applications require solutions that meet numerous... | |
| The VP-12-IR’s 12mm viewing area was designed for tight areas or for use with infrared (IR) cameras with smaller, wider angle lens systems. While the VP-12-IR is small in size,... | |
| Light weight aluminum construction NEMA 4 / IP65 design 4 standard sizes; custom sizes available upon request Largest IR viewing area in the industry Meet the CAP -V Series. IRISS... |