IRISS, Inc. VP-12-US

Description
A standard and systematic approach to data collection is essential to establishing a repeatable and reproducible condition based monitoring program. VP-12-US standardizes location and method for accessing consistent and quality acoustic data regardless of ultrasound technician experience or enclosure rating. Easily identify potentially hazardous faults such as arcing, tracking and corona in electrical distribution systems and switchgear. Ventilated switchgear ports standardize the measurement point. NEMA rated enclosures require only access through the ultrasound port where technicians can safely collect data on energized equipment in accordance with NFPA 70E safety mandates. The grill allows ultrasound but prevents objects being pushed through the hole into the panel. Polymer IR windows continues with the VP-12-IR. Systematic Approach to Data Collection The VP-12-US offers a standard and systematic approach to data collection that is essential to establishing a repeatable and reproducible, condition-based monitoring program. Consistent and Quality Acoustic Data The VP-12-US standardizes location and method for accessing consistent and quality acoustic data regardless of ultrasound technician experience or enclosure rating. Identifies Hazardous Faults The VP-12-US easily identifies potentially hazardous faults such as arcing, tracking and corona in electrical distribution systems and switchgear. Complies with IP2x Standard The VP-12-US 1.2 cm (0.5) port opening complies with IP2x standard for safe maximum hole- size in switchgear to prevent accidental insertion of body parts. Protected by our Unconditional Lifetime Warranty Unconditional lifetime warranty applies not only to the workmanship of the window housing but also applies to the durability and stability of the optic in the proposed environment. Proudly Made in the United States IRISS manufactures and assembles all products at our global headquarters located in Bradenton, FL.
Datasheet
Description
A standard and systematic approach to data collection is essential to establishing a repeatable and reproducible condition based monitoring program. VP-12-US standardizes location and method for accessing consistent and quality acoustic data regardless of ultrasound technician experience or enclosure rating. Easily identify potentially hazardous faults such as arcing, tracking and corona in electrical distribution systems and switchgear. Ventilated switchgear ports standardize the measurement point. NEMA rated enclosures require only access through the ultrasound port where technicians can safely collect data on energized equipment in accordance with NFPA 70E safety mandates. The grill allows ultrasound but prevents objects being pushed through the hole into the panel. Polymer IR windows continues with the VP-12-IR. Systematic Approach to Data Collection The VP-12-US offers a standard and systematic approach to data collection that is essential to establishing a repeatable and reproducible, condition-based monitoring program. Consistent and Quality Acoustic Data The VP-12-US standardizes location and method for accessing consistent and quality acoustic data regardless of ultrasound technician experience or enclosure rating. Identifies Hazardous Faults The VP-12-US easily identifies potentially hazardous faults such as arcing, tracking and corona in electrical distribution systems and switchgear. Complies with IP2x Standard The VP-12-US 1.2 cm (0.5) port opening complies with IP2x standard for safe maximum hole- size in switchgear to prevent accidental insertion of body parts. Protected by our Unconditional Lifetime Warranty Unconditional lifetime warranty applies not only to the workmanship of the window housing but also applies to the durability and stability of the optic in the proposed environment. Proudly Made in the United States IRISS manufactures and assembles all products at our global headquarters located in Bradenton, FL.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - VP-12-US - IRISS, Inc.
Bradenton, FL, USA
A standard and systematic approach to data collection is essential to establishing a repeatable and reproducible condition based monitoring program. VP-12-US standardizes location and method for accessing consistent and quality acoustic data regardless of ultrasound technician experience or enclosure rating. Easily identify potentially hazardous faults such as arcing, tracking and corona in electrical distribution systems and switchgear. Ventilated switchgear ports standardize the measurement point. NEMA rated enclosures require only access through the ultrasound port where technicians can safely collect data on energized equipment in accordance with NFPA 70E safety mandates. The grill allows ultrasound but prevents objects being pushed through the hole into the panel. Polymer IR windows continues with the VP-12-IR. Systematic Approach to Data Collection The VP-12-US offers a standard and systematic approach to data collection that is essential to establishing a repeatable and reproducible, condition-based monitoring program. Consistent and Quality Acoustic Data The VP-12-US standardizes location and method for accessing consistent and quality acoustic data regardless of ultrasound technician experience or enclosure rating. Identifies Hazardous Faults The VP-12-US easily identifies potentially hazardous faults such as arcing, tracking and corona in electrical distribution systems and switchgear. Complies with IP2x Standard The VP-12-US 1.2 cm (0.5) port opening complies with IP2x standard for safe maximum hole- size in switchgear to prevent accidental insertion of body parts. Protected by our Unconditional Lifetime Warranty Unconditional lifetime warranty applies not only to the workmanship of the window housing but also applies to the durability and stability of the optic in the proposed environment. Proudly Made in the United States IRISS manufactures and assembles all products at our global headquarters located in Bradenton, FL.

A standard and systematic approach to data collection is essential to establishing a repeatable and reproducible condition based monitoring program. VP-12-US standardizes location and method for accessing consistent and quality acoustic data regardless of ultrasound technician experience or enclosure rating. Easily identify potentially hazardous faults such as arcing, tracking and corona in electrical distribution systems and switchgear. Ventilated switchgear ports standardize the measurement point. NEMA rated enclosures require only access through the ultrasound port where technicians can safely collect data on energized equipment in accordance with NFPA 70E safety mandates. The grill allows ultrasound but prevents objects being pushed through the hole into the panel. Polymer IR windows continues with the VP-12-IR.

Systematic Approach to Data Collection

The VP-12-US offers a standard and systematic approach to data collection that is essential to establishing a repeatable and reproducible, condition-based monitoring program.

Consistent and Quality Acoustic Data

The VP-12-US standardizes location and method for accessing consistent and quality acoustic data regardless of ultrasound technician experience or enclosure rating.

Identifies Hazardous Faults

The VP-12-US easily identifies potentially hazardous faults such as arcing, tracking and corona in electrical distribution systems and switchgear.

Complies with IP2x Standard

The VP-12-US 1.2 cm (0.5) port opening complies with IP2x standard for safe maximum hole- size in switchgear to prevent accidental insertion of body parts.

Protected by our Unconditional Lifetime Warranty

Unconditional lifetime warranty applies not only to the workmanship of the window housing but also applies to the durability and stability of the optic in the proposed environment.

Proudly Made in the United States

IRISS manufactures and assembles all products at our global headquarters located in Bradenton, FL.

Supplier's Site Datasheet

Technical Specifications

  IRISS, Inc.
Product Category Sight Windows
Product Number VP-12-US
Window Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

UV Standard Grade Sapphire Viewport, 0.69″ View Dia, 1.50″ Dia Stainless Steel Weld Adapter - A0633-1-W - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Welded
Window Diameter, Length 0.6900 inch (17.53 mm)
View Details
Moisture and Liquid Indicators -Sporlan See-All® Series -  - Parker Sporlan Division
Specs
Connection Type Swivel Nut x Swivel Nut
Pressure Rating 650 psi (457 m H2O)
View Details
Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details
Double Cylinder Wall Tank Level Indicator - GL075PV4 - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT; BSP
Thread or Flange Size: 0.7500 inch (19.05 mm)
View Details