Rod body with right or left-hand male thread.It is made up of a maintenance-free radial spherical plain bearing G..PW and rod body.Surface of rod body zinc plated.
Rod body with right or left-hand male thread.It is made up of a maintenance-free radial spherical plain bearing G..PW and rod body.Surface of rod body zinc plated.
Hangzhou Chinabase Machinery Co., Ltd. | Hangzhou Chinabase Machinery Co., Ltd. | |
---|---|---|
Product Category | Rod End Bearings | Rod End Bearings |
Product Number | SA..T/K | SA..T/K |
Product Name | Rod End | Rod End |
Design Units | Metric | Metric |
Bore Diameter | 0.1969 to 1.97 inch (5 to 50 mm) | 0.1969 to 1.97 inch (5 to 50 mm) |
Length Through Bore | 0.3150 to 2.36 inch (8 to 60 mm) | 0.3150 to 2.36 inch (8 to 60 mm) |
Housing Diameter | 0.7087 to 4.61 inch (18 to 117 mm) | 0.7087 to 4.61 inch (18 to 117 mm) |