SMARTFLOW® DUOFLOW™ Manifolds are robust extruded aluminum manifolds similar to the original Smartflow one-piece design. The manifolds are divided internally and anodized with one red end and one blue end to denote supply and return on a single manifold.
The Duoflow design provides a shorter footprint specifically for mounting a manifold directly to an injection mold, or where space is limited. Port spacing is narrow for installation of hose barbs or quick disconnect fittings only. Ball valves are not recommended.
Tool change time is significantly decreased by mounting manifolds directly to molds in storage. Water hookup is simplified to “Supply” and “Return” lines versus individual water lines for every circuit.
Features and Benefits
•Versatile Mounting due to Smaller Size
•Mold-Mount to Speed Mold Change Times
•Economical, Proven Design for Reliability
DME Company | |
---|---|
Product Category | Manifolds and Manifold Systems |
Product Number | 6SDA8-2-13AYZ |
Product Name | Smartflow® DUOFLOW Aluminum Manifold |
Application | Water |
Supply | 8 |
Outlet | 4 |
Type | NPT |