Spraying Systems Co. Datasheets for Nozzles

Nozzles alter and control the stream or spray pattern of a fluid in a spray coating or dispensing system.
Nozzles: Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19 20 21 22 23 29
Product Name Notes
FlatJet spray nozzles feature a very high impact flat spray pattern with narrow spray angles. They produce a uniform spray distribution of medium-sized drops. The FlatJet spray pattern has sharply...
Large Capacity FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area. Their uniform spray distribution of medium- to large-sized drops results from a unique vane design...
Large capacity wide angle FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area and spray angles of 119º to 125º. They produce a uniform spray of...
Large capacity, square spray FullJet nozzles feature a solid cone-shaped spray pattern with a square impact area and spray angles of 89º to 105º. They produce a uniform spray of...
Medium capacity FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area. Their uniform spray distribution of medium- to large-sized drops results from a unique vane design...
Medium capacity wide angle FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area and spray angles of 112º to 120º. They produce a uniform spray of...
Narrow angle FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area. The narrow spray angles of the 15º and 30º Series produce uniform and coarse sprays...
Narrow angle FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area. The narrow spray angles of the 15º Series produce uniform and coarse sprays with significantly...
Polypropylene WhirlJet spray nozzles feature a patented center post design (Patent No. 4,664,314) that provides long service life and excellent spray pattern uniformity by precisely controlling the fluid vortex in...
Standard one-piece cast-type WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area and spray angles of 59º to 84º. They produce a uniform distribution of...
Standard one-piece cast-type WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area and spray angles of 59º to 84º. They produce a uniform distribution of...
Standard VeeJet spray nozzles feature a high impact solid stream or flat spray pattern with spray angles of 0º to 110º at 40 psi (3 bar). They produce a uniform...
Standard VeeJet spray nozzles feature a high impact solid stream with spray angles of 0º at 40 psi (3 bar). They produce a uniform distribution of small- to medium-sized drops.
The Model HHSJ SprialJet nozzle permits maximum liquid throughput for a given pipe size and the free passage design minimizes clogging. The compact size can be installed or retrofitted on...
The Model HHSJX Extra Large Free Passage SpiralJet nozzles minimize the possibility of plugging in high-flow pollution control applications. With a simple one-piece design, the inlet orifice is the smallest...
The Type BSJ nozzle produces a hollow cone spray pattern with spray angles ranging from 50º to an extra wide angle of 180º. These compact nozzles permit maximum liquid throughput...
Two-piece WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area. They are available in two spray angle series: narrow angle 45º to 52 º, and...
Wide angle square spray FullJet nozzles feature a solid cone-shaped spray pattern with a square impact area and spray angles of 102º to 115º. Their uniform spray distribution of medium...

<< Prev Next >>