Polypropylene WhirlJet spray nozzles feature a patented center post design (Patent No. 4,664,314) that provides long service life and excellent spray pattern uniformity by precisely controlling the fluid vortex in the nozzle whirlchamber. Fiberglass-reinforce
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | B9360-3/8AP-PP3-8W |
| Media | Chemical; Water |
| Flow | 17.82 to 79.69 GPH (18.74 to 83.79 ml/sec) |
| Maximum Pressure | 5 to 100 psi (3.52 to 70.38 m H2O) |
| Pattern | Hollow Cone |