Spraying Systems Co. B3HHSJ-TEF902560

Description
The Model HHSJ SprialJet nozzle permits maximum liquid throughput for a given pipe size and the free passage design minimizes clogging. The compact size can be installed or retrofitted on most pipe systems. 3" and 4" sizes are available in stainless steel, in flats design only, and in brass. Brass version is available with hex design. Stainless steel nozzles are available with flats. TEFLON and PVC nozzles have rounded design.
Description
The Model HHSJ SprialJet nozzle permits maximum liquid throughput for a given pipe size and the free passage design minimizes clogging. The compact size can be installed or retrofitted on most pipe systems. 3" and 4" sizes are available in stainless steel, in flats design only, and in brass. Brass version is available with hex design. Stainless steel nozzles are available with flats. TEFLON and PVC nozzles have rounded design.

Suppliers

Company
Product
Description
Supplier Links
The Model HHSJ SprialJet nozzle permits maximum liquid throughput for a given pipe size and the free passage design minimizes clogging. The compact size can be installed or retrofitted on most pipe systems. 3" and 4" sizes are available in stainless steel, in flats design only, and in brass. Brass version is available with hex design. Stainless steel nozzles are available with flats. TEFLON and PVC nozzles have rounded design.

The Model HHSJ SprialJet nozzle permits maximum liquid throughput for a given pipe size and the free passage design minimizes clogging. The compact size can be installed or retrofitted on most pipe systems.

  • 3" and 4" sizes are available in stainless steel, in flats design only, and in brass.
  • Brass version is available with hex design. Stainless steel nozzles are available with flats.
  • TEFLON and PVC nozzles have rounded design.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number B3HHSJ-TEF902560
Media Chemical; Water
Flow 15360 to 97145 GPH (16151 to 102148 ml/sec)
Maximum Pressure 10 to 400 psi (7.04 to 282 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Air gun nozzle - LPZ-LD - Festo Corporation
Festo Corporation
Specs
Media Air
Temperature Range 14 to 122 F (-10 to 50 C)
Material Aluminum
View Details