This sensor is designed for applications where the sensor needs to be immersed into a process and mounted using a 1/8NPT mounting thread. The sensor is protected by a 300 series stainless steel sheath, and has PFA or PVC insulated extension wires.
OMEGA Engineering, Inc. | |
---|---|
Product Category | Thermistor Temperature Probes |
Product Number | ON-910 / ON-970 |
Product Name | Immersion Thermistor Sensor |
Sensed Temperature | ? to 212 F (? to 100 C) |
Application Options | Splash Proof, Watertight or Direct Immersion |
Probe Configuration | Straight Probe |
Diameter or Width Range | 0.1250 to 0.1562 inch (3.17 to 3.97 mm) |