Terra Universal, Inc. Bench with Square Tube Base 9601-08

Description
HEAVY-DUTY All-Electropolished 304 Stainless Steel Work Stations*— 800-lb. (363 kg) load capacity, "A" base has 1.5" (38 mm) square tubes; "C" base has 2" x 1" (51 mm x 25 mm) tubes

Suppliers

Company
Product
Description
Supplier Links
Bench with Square Tube Base - 9601-08 - Terra Universal, Inc.
Fullerton, CA, USA
Bench with Square Tube Base
9601-08
Bench with Square Tube Base 9601-08
HEAVY-DUTY All-Electropolished 304 Stainless Steel Work Stations*— 800-lb. (363 kg) load capacity, "A" base has 1.5" (38 mm) square tubes; "C" base has 2" x 1" (51 mm x 25 mm) tubes

HEAVY-DUTY All-Electropolished 304 Stainless Steel Work Stations*— 800-lb. (363 kg) load capacity, "A" base has 1.5" (38 mm) square tubes; "C" base has 2" x 1" (51 mm x 25 mm) tubes

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 9601-08
Product Name Bench with Square Tube Base
Type Heavyduty (optional feature); Cleanroom
Length 60.0 inch (1524 mm)
Width 24.0 inch (609.60 mm)
Height 30.0 inch (762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NC Standing Station (Taper 50) - NCW0217 - Rousseau Metal Inc.
Specs
Length 27.0 inch (686 mm)
Width 32.0 inch (812.80 mm)
Height 59.1 inch (1502 mm)
View Details
BETEX Mobilift Series Workbenches - TB-WB260400 - Quality Bearings & Components
Specs
Type Mobile Hydraulic Workbench
Length 59.1 inch (1500 mm)
Width 37.4 inch (950.00 mm)
View Details
 - 1271508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cabinet
Width 20.7 inch (525.00 mm)
Height 23.6 inch (600 mm)
View Details
Hypoxia Workstation - SCI-tive - Baker
Specs
Type Cleanroom
Length 21.9 inch (555 mm)
Width 46.1 inch (1170.00 mm)
View Details