Southland Equipment Service ENPAC LOW PROFILE WORKSTATIONS™ H5117-YE

Description
Perfect for dispensing from your 55 gal. drums or using as a workstation. Provides custom secondary containment flooring. Hook 2, 4, 6, and 8 drum work stations with Link Locks to configure any shape spill platforms to meet your requirements. Tough polyethylene construction won¹t rust or corrode. Low profile 6" H. Not forkliftable. FOB Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
ENPAC LOW PROFILE WORKSTATIONS™ - H5117-YE - Southland Equipment Service
Columbia, SC, USA
ENPAC LOW PROFILE WORKSTATIONS™
H5117-YE
ENPAC LOW PROFILE WORKSTATIONS™ H5117-YE
Perfect for dispensing from your 55 gal. drums or using as a workstation. Provides custom secondary containment flooring. Hook 2, 4, 6, and 8 drum work stations with Link Locks to configure any shape spill platforms to meet your requirements. Tough polyethylene construction won¹t rust or corrode. Low profile 6" H. Not forkliftable. FOB Shipping Point.
  • Perfect for dispensing from your 55 gal. drums or using as a workstation.
  • Provides custom secondary containment flooring.

Hook 2, 4, 6, and 8 drum work stations with Link Locks to configure any shape spill platforms to meet your requirements. Tough polyethylene construction won¹t rust or corrode. Low profile 6" H. Not forkliftable. FOB Shipping Point.

Supplier's Site

Technical Specifications

  Southland Equipment Service
Product Category Workbenches and Workstations (Industrial)
Product Number H5117-YE
Product Name ENPAC LOW PROFILE WORKSTATIONS™
Capacity 1500 lbs (680 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Adjustable Workbench with Laminated Wood Top (72
Specs
Length 30.0 inch (762 mm)
Width 72.0 inch (1828.80 mm)
Capacity 825 lbs (374 kg)
View Details
BETEX Mobilift Series Workbenches - TB-WB3261000 - Quality Bearings & Components
Specs
Type Mobile Hydraulic Workbench
Length 57.1 inch (1450 mm)
Width 33.9 inch (860.00 mm)
View Details
 - 8417718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Work Bench Mat
Length 23.6 inch (600 mm)
Width 17.7 inch (450.00 mm)
View Details
Anaerobic Workstation - Concept 400 - Baker
Specs
Type Cleanroom
Length 1.2 inch (31.4 mm)
Width 1.9 inch (49.30 mm)
View Details