Mystaire, Inc. Powder and Vapor Handling Filtered Hood Latitude™ Series C

Description
The Latitude Series C Filtered Hoods provide biotechnology and pharmaceutical companies with an important safety solution when handling potentially harmful chemicals in particulate and/or liquid forms. Latitude maximizes user accessibility and incorporates redundant filtration for added safety and easy maintenance. The Latitude Series C filtered hood was designed with rear wall pre-filter and HEPA filtration. This design pulls potentially harmful particulate away from the operator’s breathing zone in an even horizontal airflow path, increasing particulate and vapor capture. Standard on each Latitude Series C Filtered Hood are two power cord access ports, a waste attachment port and the dark blue base for work surface contrast. The Latitude Series C Filtered Hood incorporates the Saf-T-Zone™ filtration system that isolates the pre-filter and main HEPA filter during filter change out. The Latitude Series C Filtered Hood continues to operate and provide containment during main pre-filter and HEPA filter replacement. The EverSafe™ microprocessor controller is standard on every Latitude Series C Filtered Hood. EverSafe constantly monitors the complete filtration system and alerts the end user, with audible and visual alarms, if airflow or filter problems occur during operation. EverSafe is constantly monitoring your safety with advanced electronic sensors thus removing the guess work if the hood is protecting you. Featuring the EverSafe™ Safety Controller Airflow Monitoring Automatic/Manual Setting Airflow Alarm Gas Detection/Filter Monitor Voltage Options: 110V or 220V Features of the Latitude Series C Filtered Hood Horizontal laminar airflow pattern EverSafe automatic safety controller Saf-T-Zone filtration system that allows for filter replacement while hood is running and providing maximum containment Permanent safety HEPA filter Dark Blue base for contrast in powder clean up Waste port to attach waste bag for disposal of weighing vessels and gloves Power cord pass through ports Integral LED lighting No ductwork required Ships fully assembled; No installation required - plugs directly into a standard 110V or 220V electrical outlet Thermally fused polypropylene construction- Eliminates RUST Optional Activated Carbon Filtration

Suppliers

Company
Product
Description
Supplier Links
Powder and Vapor Handling Filtered Hood - Latitude™ Series C - Mystaire, Inc.
Creedmoor, NC, United States
Powder and Vapor Handling Filtered Hood
Latitude™ Series C
Powder and Vapor Handling Filtered Hood Latitude™ Series C
The Latitude Series C Filtered Hoods provide biotechnology and pharmaceutical companies with an important safety solution when handling potentially harmful chemicals in particulate and/or liquid forms. Latitude maximizes user accessibility and incorporates redundant filtration for added safety and easy maintenance. The Latitude Series C filtered hood was designed with rear wall pre-filter and HEPA filtration. This design pulls potentially harmful particulate away from the operator’s breathing zone in an even horizontal airflow path, increasing particulate and vapor capture. Standard on each Latitude Series C Filtered Hood are two power cord access ports, a waste attachment port and the dark blue base for work surface contrast. The Latitude Series C Filtered Hood incorporates the Saf-T-Zone™ filtration system that isolates the pre-filter and main HEPA filter during filter change out. The Latitude Series C Filtered Hood continues to operate and provide containment during main pre-filter and HEPA filter replacement. The EverSafe™ microprocessor controller is standard on every Latitude Series C Filtered Hood. EverSafe constantly monitors the complete filtration system and alerts the end user, with audible and visual alarms, if airflow or filter problems occur during operation. EverSafe is constantly monitoring your safety with advanced electronic sensors thus removing the guess work if the hood is protecting you. Featuring the EverSafe™ Safety Controller Airflow Monitoring Automatic/Manual Setting Airflow Alarm Gas Detection/Filter Monitor Voltage Options: 110V or 220V Features of the Latitude Series C Filtered Hood Horizontal laminar airflow pattern EverSafe automatic safety controller Saf-T-Zone filtration system that allows for filter replacement while hood is running and providing maximum containment Permanent safety HEPA filter Dark Blue base for contrast in powder clean up Waste port to attach waste bag for disposal of weighing vessels and gloves Power cord pass through ports Integral LED lighting No ductwork required Ships fully assembled; No installation required - plugs directly into a standard 110V or 220V electrical outlet Thermally fused polypropylene construction- Eliminates RUST Optional Activated Carbon Filtration

The Latitude Series C Filtered Hoods provide biotechnology and pharmaceutical companies with an important safety solution when handling potentially harmful chemicals in particulate and/or liquid forms. Latitude maximizes user accessibility and incorporates redundant filtration for added safety and easy maintenance. The Latitude Series C filtered hood was designed with rear wall pre-filter and HEPA filtration. This design pulls potentially harmful particulate away from the operator’s breathing zone in an even horizontal airflow path, increasing particulate and vapor capture. Standard on each Latitude Series C Filtered Hood are two power cord access ports, a waste attachment port and the dark blue base for work surface contrast.

The Latitude Series C Filtered Hood incorporates the Saf-T-Zone™ filtration system that isolates the pre-filter and main HEPA filter during filter change out. The Latitude Series C Filtered Hood continues to operate and provide containment during main pre-filter and HEPA filter replacement. The EverSafe™ microprocessor controller is standard on every Latitude Series C Filtered Hood. EverSafe constantly monitors the complete filtration system and alerts the end user, with audible and visual alarms, if airflow or filter problems occur during operation. EverSafe is constantly monitoring your safety with advanced electronic sensors thus removing the guess work if the hood is protecting you.

Featuring the EverSafe Safety Controller

  • Airflow Monitoring
  • Automatic/Manual Setting
  • Airflow Alarm
  • Gas Detection/Filter Monitor

Voltage Options: 110V or 220V

Features of the Latitude Series C Filtered Hood

  • Horizontal laminar airflow pattern
  • EverSafe automatic safety controller
  • Saf-T-Zone filtration system that allows for filter replacement while hood is running and providing maximum containment
  • Permanent safety HEPA filter
  • Dark Blue base for contrast in powder clean up
  • Waste port to attach waste bag for disposal of weighing vessels and gloves
  • Power cord pass through ports
  • Integral LED lighting
  • No ductwork required
  • Ships fully assembled; No installation required - plugs directly into a standard 110V or 220V electrical outlet
  • Thermally fused polypropylene construction- Eliminates RUST
  • Optional Activated Carbon Filtration
Supplier's Site

Technical Specifications

  Mystaire, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number Latitude™ Series C
Product Name Powder and Vapor Handling Filtered Hood
Type Cleanroom
Unlock Full Specs
to access all available technical data

Similar Products

Manual Adjustable Workbench with Painted Steel Top (60
Specs
Length 36.0 inch (914 mm)
Width 60.0 inch (1524.00 mm)
Capacity 825 lbs (374 kg)
View Details
BETEX Mobilift Series Workbenches - TB-WB260400 - Quality Bearings & Components
Specs
Type Mobile Hydraulic Workbench
Length 59.1 inch (1500 mm)
Width 37.4 inch (950.00 mm)
View Details
 - 9097090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Work Bench Shelf
Length 70.9 inch (1800 mm)
Width 35.4 inch (900.00 mm)
View Details
Physiological Cell Culture Workstations - Dual Chamber - Baker
Specs
Type Cleanroom
Length 1.2 inch (31.3 mm)
Width 3.7 inch (94.60 mm)
View Details