LISTA AG Compact Workbenches

Description
LISTA compact workbenches are versatile and can be loaded with up to 1500 kg. This is made possible by the high material quality as well as tightly welded joints which withstand heavy everyday use in the workshop and production without any problems. Benefits Three different workbench tops Different surfaces provide excellent protection against splash water, dirt, oil and grease and thus are a stable working base. Easily retrofitted Individual configurations with drawers, hinged doors and shelves can be easily designed to adapt every model to workplace requirements. High load-bearing capacity up to 1.5 t The sturdy construction and high-quality materials provide a stable system that can handle total loads of up to 1500 kg without any problems.
Description
LISTA compact workbenches are versatile and can be loaded with up to 1500 kg. This is made possible by the high material quality as well as tightly welded joints which withstand heavy everyday use in the workshop and production without any problems. Benefits Three different workbench tops Different surfaces provide excellent protection against splash water, dirt, oil and grease and thus are a stable working base. Easily retrofitted Individual configurations with drawers, hinged doors and shelves can be easily designed to adapt every model to workplace requirements. High load-bearing capacity up to 1.5 t The sturdy construction and high-quality materials provide a stable system that can handle total loads of up to 1500 kg without any problems.

Suppliers

Company
Product
Description
Supplier Links
Compact Workbenches -  - LISTA AG
Erlen, Switzerland
Compact Workbenches
Compact Workbenches
LISTA compact workbenches are versatile and can be loaded with up to 1500 kg. This is made possible by the high material quality as well as tightly welded joints which withstand heavy everyday use in the workshop and production without any problems. Benefits Three different workbench tops Different surfaces provide excellent protection against splash water, dirt, oil and grease and thus are a stable working base. Easily retrofitted Individual configurations with drawers, hinged doors and shelves can be easily designed to adapt every model to workplace requirements. High load-bearing capacity up to 1.5 t The sturdy construction and high-quality materials provide a stable system that can handle total loads of up to 1500 kg without any problems.

LISTA compact workbenches are versatile and can be loaded with up to 1500 kg. This is made possible by the high material quality as well as tightly welded joints which withstand heavy everyday use in the workshop and production without any problems.

Benefits

Three different workbench tops

Different surfaces provide excellent protection against splash water, dirt, oil and grease and thus are a stable working base.

Easily retrofitted

Individual configurations with drawers, hinged doors and shelves can be easily designed to adapt every model to workplace requirements.

High load-bearing capacity up to 1.5 t

The sturdy construction and high-quality materials provide a stable system that can handle total loads of up to 1500 kg without any problems.

Supplier's Site

Technical Specifications

  LISTA AG
Product Category Workbenches and Workstations (Industrial)
Product Name Compact Workbenches
Type Assembly or Test Bench
Length 27.6 inch (700 mm)
Width 39.4 to 118.1 inch (1000.00 to 3000.00 mm)
Height 33.1 to 33.5 inch (840 to 850 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 1357343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 70.9 inch (1800 mm)
Width 35.4 inch (900.00 mm)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
Workstations - WSA2006 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Length 36.0 inch (914 mm)
Width 60.0 inch (1524.00 mm)
Height 30.0 inch (762 mm)
View Details
ESD Workshop / ESD Table - lifting-1890-28512 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details