Beijer Electronics Datasheets for Human Machine Interfaces
Human machine interfaces (HMI) are operator interface terminals with which users interact in order to control other devices.
Human Machine Interfaces: Learn more
| Product Name | Notes |
|---|---|
| 320 x 240 grayscale transflective, LED backlight, handheld or panel mount | |
| 4 or 5 programmable LEDs on keypad, plus shift and power LEDs | |
| A lighted, or vacuum-fluorescent display is available as an option. | |
| Economical and rugged mobile data terminal | |
| Full featured mobile data terminal | |
| Low-cost, rugged, handheld graphic operator interface terminal | |
| Optional 1024 Kbytes of nonvolatile flash memory | |
| Optional regulator allows operation with a 7.5 to 24 VDC supply | |
| Optional second EIA-232 serial port | |
| Real time clock and programmable speaker | |
| Resistive touch screen & soft keys for user input on or around the display | |
| Resistive touch screen w/ soft keys around viewable area |