Beijer Electronics Datasheets for Panel Computers

Panel PCs are specialized computers that are designed for industrial applications. The personal computer or PC is embedded in a flange or panel, allowing operators to monitor or manage industrial processes.
Panel Computers: Learn more

Product Name Notes
320 x 240 grayscale transflective, LED backlight, handheld
320 x 240 grayscale transflective, LED backlight, panel mount
4 or 5 programmable LEDs on keypad, plus shift and power LEDs
A lighted, or vacuum-fluorescent display is available as an option.
Optional 1024 Kbytes of nonvolatile flash memory
Optional regulator allows operation with a 7.5 to 24 VDC supply
Optional second EIA-232 serial port
Real time clock and programmable speaker
Resistive touch screen & soft keys for user input on or around the display
Resistive touch screen w/ soft keys around viewable area