Resolution:
800x480
Interface:
LVDS
Voltage:
5V
Temperature:
-20°C ~ 70°C
Wide Viewing Angle:
No
Outline:
187.0mm x 112.2mm x 25.6mm
Size:
7"
Active Area:
154.08mm x 85.92mm
Touch Screen:
CTP
Shenzhen Topway Technology Co., Ltd. | |
---|---|
Product Category | Touch Screen Displays |
Product Number | LMT070DICFWD-NLD |
Product Name | CTP 7" Color TFT LCD Module LVDS 800x480 |
Screen Type | LCD or other Flat Panel Display |
Mounting Options | Stand Alone |
Sensor Type | Capacitive |
Operating Temperature | -4 to 158 F (-20 to 70 C) |