Type KF2 and KFS2 - Broaching nuts, internally threaded for mounting on PC boards.
Thread Size: M2 x 0.4, Type: , Material: STEEL, Mounting Hole: 30.73 +0.08 -0.00, Metric or Unified: Metric, Thickness (mm): 10.53
PennEngineering® | bisco industries | |
---|---|---|
Product Category | Nuts | Nuts |
Product Number | KF2-M2-ET | KF2-M2-ET |
Product Name | Broaching Nuts - Types KF2, KFS2 - Metric | Broaching Nuts |
Type | Broaching Nuts - Types KF2, KFS2 - Metric |