KFS2-632 is a broaching nut internally threaded for #6-32, designed for press-fit installation into non-plated holes in PC boards and other materials such as aluminum, acrylic, casting, and polycarbonate. It has a shank diameter of 0.060 inches, a minimum hole size of 0.060 inches, a maximum sheet thickness of 0.281 inches, and requires a minimum distance to edge of 0.22 inches. The fastener is installed using a PEMSERTER® tool with anvil part number 975200035 and punch part number 975200048. It features axial grooves that broach into the material to create a secure interference fit resistant to rotation.
Type KF2 and KFS2 - Broaching nuts, internally threaded for mounting on PC boards.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Nuts | Nuts |
| Product Number | KFS2-632 | KFS2-632 |
| Product Name | Broaching Nuts - Types KF2, KFS2 - Unified | Broaching Nuts |
| Type | Broaching Nuts - Types KF2, KFS2 - Unified |