Open-Style, Non-Fused Disconnect Switches
The S-5000 Series open-style, non-fused disconnect switches offer superior switching capabilities according to the new UL98B standard for photovoltaic applications. These switches have been ETL certified by Underwriters Laboratories. This new standard extends the system voltage capabilities beyond the 600 V limit of the UL98 standard and supports more efficient photovoltaic systems that operate at higher voltage levels. These switch models allow solar integrators and OEMs to achieve 1000 V ratings according to the UL1741 standard for inverters and interconnection systems (combiner boxes and recombiner assemblies).
The S5000 Series from Hoffman. The open-style, non-fused disconnect switches offer superior switching capabilities for photovoltaic applications. The S5000 series of switches allow solar integrators and OEMs to achieve 1000 V ratings.
A range of terminal shrouds are available. A range of shafts and handles are available. The switches are available in a range of frame sizes and current ratings. The switches can be wired in any one of three configurations
Number of Poles = 4
Maximum Current = 1.25 kA
Mounting Type = Panel Mount
Accepts Padlocks = Yes
Voltage Rating = 1 kV dc
Auxiliary Contacts Available = Yes
Switch Rating = 1 kV
Length = 441mm
Width = 447mm
Depth = 162mm
nVent Electric | RS Components, Ltd. | |
---|---|---|
Product Category | Disconnect Switches | Disconnect Switches |
Product Number | HB918004 | 9008337 |
Product Name | Open-Style, Non-Fused Disconnect Switches | |
Type | Non-Fusible | Non-Fusible |
Mounting Style | Wall Mount | |
Current Rating | 1250 amps | 1250 amps |