Panel cutout size:,33.8 x 35.2mm (1.6mm panel),33.8 x 36.1mm (2.4mm panel),33.8 x 37.1mm (3.2mm panel)
Insulation resistance 100MΩ
Number of Poles = 2
Maximum Current = 15 A
Series = M
Voltage Rating = 65 V dc, 250 V ac
Length = 37.08mm
Width = 33.76mm
Depth = 50.8mm
Terminal Type = Push In
RS Components, Ltd. | |
---|---|
Product Category | Disconnect Switches |
Product Number | 1935272 |
Type | Non-Fusible |