Loads - P
• Dynamic loads up to 20,000 PSI
• Static loads up to 36,000 PSI
• Compressive yield strength of 44,000 PSI
Speed - V
• Up to 1000 FPM unlubricated
• Up to 2000 FPM lubricated
Performance - PV
• PV to 50,000 PSI - FPM - continuous operation
• PV to 100,000 PSI - FPM - intermittent operation
Temperature Range
• –328°F to +536°F
Coefficient of Friction
• 0.02 - 0.20 Static/Dynamic
Shaft Finish
• A surface finish of better than 16 micro inches is recommended
• Above 32 micro inches, bearing life is reduced by more than 50%
National Precision Bearing, Inc. | |
---|---|
Product Category | Thrust Bearings |
Product Name | NU Thrust Washers NU Inch Self Lubricating Bearing |
Type | Thrust Washer |