Type: CODE 62 FLANGE 45°
Description: Crimp coupling
Series: 78 Series
Material: 316 Stainless Steel
Can be coupled with the following hoses:
No Skive: 100R13
Stainless Hose Fittings, Ltd. | |
---|---|
Product Category | Pipe Fittings |
Product Number | SHF78-32-32FH45 |
Product Name | SHF78 SERIES - STAINLESS STEEL CODE 62 FLANGE |
Connection Type | Crimp Connection; Flange Connection |